STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103RBH6 STM32F103RBH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031279-STM32F103RBH6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031279-STM32F103RBH6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103RBH6 - 031279-STM32F103RBH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RBH6
031279-STM32F103RBH6
Embedded - Embedded - Microcontrollers - STM32F103RBH6 031279-STM32F103RBH6
Manufacturer: STMicroelectronics Win Source Part Number: 031279-STM32F103RBH6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031279-STM32F103RBH6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-BGA (5x5)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-11525-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11525-ND
Microcontrollers 497-11525-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F103RBH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103RBH6
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103RBH6
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, TFBGA Product overview: STM32F103RBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, TFBGA Product overview: STM32F103RBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103RBH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RBH6
Microcontrollers STM32F103RBH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103RBH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RBH6
Embedded - Microcontrollers STM32F103RBH6
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RBH6
ARM Microcontrollers - MCU STM32F103RBH6
ARM Microcontrollers - MCU 32BIT Cortex M3 M3 72MHz 64pins

ARM Microcontrollers - MCU 32BIT Cortex M3 M3 72MHz 64pins

Buy Now Datasheet
Microcontrollers - STM32F103RBH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RBH6
Microcontrollers STM32F103RBH6
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RBH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RBH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RBH6
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031279-STM32F103RBH6 497-11525-ND 685-STM32F103RBH6 STM32F103RBH6 STM32F103RBH6 STM32F103RBH6 STM32F103RBH6 STM32F103RBH6
Product Name Embedded - Embedded - Microcontrollers - STM32F103RBH6 Microcontrollers ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers