STMicroelectronics, Inc. Microcontrollers STM32F103R8T7

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11524-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11524-ND
Microcontrollers 497-11524-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F103R8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F103R8T7
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F103R8T7
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, LQFP Product overview: STM32F103R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8T7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, LQFP Product overview: STM32F103R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103R8T7 - 851958-STM32F103R8T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103R8T7
851958-STM32F103R8T7
Embedded - Embedded - Microcontrollers - STM32F103R8T7 851958-STM32F103R8T7
Manufacturer: STMicroelectronics Win Source Part Number: 851958-STM32F103R8T7 Series: STM32F1 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32F103 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11524, STM32F103R8T7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851958-STM32F103R8T7
Series: STM32F1
Features: series Microcontroller IC
Package: Tray
Number of I/O: 51
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-11524, STM32F103R8T7-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103R8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103R8T7
Embedded - Microcontrollers STM32F103R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103R8T7
ARM Microcontrollers - MCU STM32F103R8T7
ARM Microcontrollers - MCU 32BIT Cortex M3 M/D Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 M/D Performance LINE

Buy Now Datasheet
Microcontrollers - STM32F103R8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103R8T7
Microcontrollers STM32F103R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics - 46W2188 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
46W2188
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics 46W2188
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 64 KB, 20 KB, 64, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 64 KB, 20 KB, 64, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F103R8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103R8T7
Microcontrollers STM32F103R8T7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103R8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103R8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11524-ND 685-STM32F103R8T7 851958-STM32F103R8T7 STM32F103R8T7 STM32F103R8T7 STM32F103R8T7 46W2188 STM32F103R8T7 STM32F103R8T7
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103R8T7 Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers 32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b
RAM 20 KB 20 KB 20 KB 20 KB 20 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers