STMicroelectronics, Inc. Microcontrollers STM32F102RBT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8312-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8312-ND
Microcontrollers 497-8312-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU
685-STM32F102RBT6
ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU 685-STM32F102RBT6
32-bit ARM Cortex-M3 MCU, 128KB Flash, 48MHz, USB, LQFP Product overview: STM32F102RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102RBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 48MHz, USB, LQFP Product overview: STM32F102RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F102RBT6 - 031271-STM32F102RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F102RBT6
031271-STM32F102RBT6
Embedded - Embedded - Microcontrollers - STM32F102RBT6 031271-STM32F102RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 031271-STM32F102RBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031271-STM32F102RBT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM32F102RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F102RBT6
Embedded - Microcontrollers STM32F102RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F102RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F102RBT6
Microcontrollers STM32F102RBT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F102RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F102RBT6
Microcontrollers STM32F102RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F102RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F102RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F102RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F102RBT6
ARM Microcontrollers - MCU STM32F102RBT6
ARM Microcontrollers - MCU 32BIT Cortex M3 M/D ACCESS USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 M/D ACCESS USB MCU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8312-ND 685-STM32F102RBT6 031271-STM32F102RBT6 STM32F102RBT6 STM32F102RBT6 STM32F102RBT6 STM32F102RBT6 STM32F102RBT6
Product Name Microcontrollers ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F102RBT6 Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers