STMicroelectronics, Inc. 32-bit 48MHz 16KB Embedded Microcontroller MCU STM32F102C4T6A

Description
32-bit ARM MCU, 48MHz, 16KB Flash, USB, LQFP Product overview: STM32F102C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C4T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 48MHz, 16KB Flash, USB, LQFP Product overview: STM32F102C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C4T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 48MHz 16KB Embedded Microcontroller MCU
685-STM32F102C4T6A
32-bit 48MHz 16KB Embedded Microcontroller MCU 685-STM32F102C4T6A
32-bit ARM MCU, 48MHz, 16KB Flash, USB, LQFP Product overview: STM32F102C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C4T6A can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 48MHz, 16KB Flash, USB, LQFP Product overview: STM32F102C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C4T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8305-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8305-ND
Microcontrollers 497-8305-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F102C4T6A - 708377-STM32F102C4T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F102C4T6A
708377-STM32F102C4T6A
Embedded - Embedded - Microcontrollers - STM32F102C4T6A 708377-STM32F102C4T6A
Manufacturer: STMicroelectronics Win Source Part Number: 708377-STM32F102C4T6 A Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 48MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: STM32F102 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708377-STM32F102C4T6A
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 48MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F102
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 4K x 8

Buy Now
Embedded - Microcontrollers - STM32F102C4T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F102C4T6A
Embedded - Microcontrollers STM32F102C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F102C4T6A
ARM Microcontrollers - MCU STM32F102C4T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D ACCESS LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D ACCESS LINE

Buy Now Datasheet
Microcontrollers - STM32F102C4T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F102C4T6A
Microcontrollers STM32F102C4T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F102C4T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F102C4T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F102C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F102C4T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F102C4T6A
Microcontrollers STM32F102C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F102C4T6A 497-8305-ND 708377-STM32F102C4T6A STM32F102C4T6A STM32F102C4T6A STM32F102C4T6A STM32F102C4T6A STM32F102C4T6A
Product Name 32-bit 48MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F102C4T6A Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, LIN SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers