STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F101VET6 STM32F101VET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212300-STM32F101VET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): LM3S6965-IQC50-A2; STM32F101VCT6; STM32F101VDT6; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212300-STM32F101VET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): LM3S6965-IQC50-A2; STM32F101VCT6; STM32F101VDT6; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F101VET6 - 212300-STM32F101VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101VET6
212300-STM32F101VET6
Embedded - Embedded - Microcontrollers - STM32F101VET6 212300-STM32F101VET6
Manufacturer: STMicroelectronics Win Source Part Number: 212300-STM32F101VET6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): LM3S6965-IQC50-A2; STM32F101VCT6; STM32F101VDT6; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212300-STM32F101VET6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): LM3S6965-IQC50-A2; STM32F101VCT6; STM32F101VDT6;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-6440-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6440-ND
Microcontrollers 497-6440-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 512KB 36MHz Embedded Microcontroller MCU
685-STM32F101VET6
ARM Cortex-M 32-bit 512KB 36MHz Embedded Microcontroller MCU 685-STM32F101VET6
32-bit ARM Cortex-M3 MCU, 512KB Flash, 36MHz, LQFP Product overview: STM32F101VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101VET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 512KB Flash, 36MHz, LQFP Product overview: STM32F101VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101VET6
ARM Microcontrollers - MCU STM32F101VET6
ARM Microcontrollers - MCU 32BIT Cortex M3 ACCESS LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 ACCESS LINE

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101VET6
Embedded - Microcontrollers STM32F101VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F101VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101VET6
Microcontrollers STM32F101VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F101VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101VET6
Microcontrollers STM32F101VET6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212300-STM32F101VET6 497-6440-ND 685-STM32F101VET6 STM32F101VET6 STM32F101VET6 STM32F101VET6 STM32F101VET6 STM32F101VET6
Product Name Embedded - Embedded - Microcontrollers - STM32F101VET6 Microcontrollers ARM Cortex-M 32-bit 512KB 36MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
RAM 512 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details