STMicroelectronics, Inc. Microcontrollers STM32F101T8U6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F101T8U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F101T8U6-ND
Microcontrollers 497-STM32F101T8U6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F101T8U6 - 031266-STM32F101T8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101T8U6
031266-STM32F101T8U6
Embedded - Embedded - Microcontrollers - STM32F101T8U6 031266-STM32F101T8U6
Manufacturer: STMicroelectronics Win Source Part Number: 031266-STM32F101T8U6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F101T8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/ M2; PIC32MM0032GPL036-I/ M2; PIC32MM0064GPL036-I/ M2; PIC32MM0032GPL036-E/ M2; Introduction Date: June 06, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031266-STM32F101T8U6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F101T8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VFQFPN (6x6)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): PIC32MM0064GPL036-E/M2; PIC32MM0032GPL036-I/M2; PIC32MM0064GPL036-I/M2; PIC32MM0032GPL036-E/M2;
Introduction Date: June 06, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU - 685-STM32F101T8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU
685-STM32F101T8U6
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU 685-STM32F101T8U6
32-bit ARM Cortex-M3 MCU, 64KB Flash, 36MHz, UFQFPN Product overview: STM32F101T8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T8U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 36MHz, UFQFPN Product overview: STM32F101T8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F101T8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101T8U6
Microcontrollers STM32F101T8U6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101T8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101T8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101T8U6
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site
Microcontrollers - STM32F101T8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101T8U6
Microcontrollers STM32F101T8U6
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101T8U6
ARM Microcontrollers - MCU STM32F101T8U6
ARM Microcontrollers - MCU 32BIT Cortex M3 FL ACCESS LINE ADV

ARM Microcontrollers - MCU 32BIT Cortex M3 FL ACCESS LINE ADV

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101T8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101T8U6
Embedded - Microcontrollers STM32F101T8U6
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F101T8U6-ND 031266-STM32F101T8U6 685-STM32F101T8U6 STM32F101T8U6 STM32F101T8U6 STM32F101T8U6 STM32F101T8U6 STM32F101T8U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F101T8U6 ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 10x12b
RAM 10 KB 64 KB 10 KB 10 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers