STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101R8T6TR

Description
Win Source Part Number: 1097073-STM32F101R8T 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 36MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32L051R8T6; STM32L052R8T6; STM32L053R8T6; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18989-6,497-1898 9-2,497-18989-1,STM3 2F101R8T6TR-ND Base Product Number: STM32F101
Request a Quote Datasheet
Description
Win Source Part Number: 1097073-STM32F101R8T 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 36MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32L051R8T6; STM32L052R8T6; STM32L053R8T6; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18989-6,497-1898 9-2,497-18989-1,STM3 2F101R8T6TR-ND Base Product Number: STM32F101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097073-STM32F101R8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097073-STM32F101R8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097073-STM32F101R8T6TR
Win Source Part Number: 1097073-STM32F101R8T 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 36MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32L051R8T6; STM32L052R8T6; STM32L053R8T6; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18989-6,497-1898 9-2,497-18989-1,STM3 2F101R8T6TR-ND Base Product Number: STM32F101

Win Source Part Number: 1097073-STM32F101R8T6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 36MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): STM32L051R8T6; STM32L052R8T6; STM32L053R8T6;
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18989-6,497-18989-2,497-18989-1,STM32F101R8T6TR-ND
Base Product Number: STM32F101

Buy Now Datasheet
Microcontrollers - 497-18989-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18989-1-ND
Microcontrollers 497-18989-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18989-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18989-6-ND
Microcontrollers 497-18989-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18989-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18989-2-ND
Microcontrollers 497-18989-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU
685-STM32F101R8T6TR
ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU 685-STM32F101R8T6TR
32-bit ARM Cortex-M3 MCU, 36MHz, 64KB Flash, LQFP Product overview: STM32F101R8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101R8T6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 36MHz, 64KB Flash, LQFP Product overview: STM32F101R8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101R8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F101R8T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101R8T6TR
Microcontrollers STM32F101R8T6TR
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101R8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101R8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101R8T6TR
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F101R8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101R8T6TR
Embedded - Microcontrollers STM32F101R8T6TR
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101R8T6TR
ARM Microcontrollers - MCU STM32F101R8T6TR
ARM Microcontrollers - MCU 32BIT Cortex M3 Access Line

ARM Microcontrollers - MCU 32BIT Cortex M3 Access Line

Buy Now Datasheet
Microcontrollers - STM32F101R8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101R8T6TR
Microcontrollers STM32F101R8T6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097073-STM32F101R8T6TR 497-18989-1-ND 685-STM32F101R8T6TR STM32F101R8T6TR STM32F101R8T6TR STM32F101R8T6TR STM32F101R8T6TR STM32F101R8T6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
RAM 64 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details