ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
32-bit ARM Cortex-M3 MCU, 32KB Flash, 36MHz, LQFP, SMD Product overview: STM32F101R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, SMD, 32KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, SMD, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101R6T6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 64LQFP
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 32KB FLASH 64LQFP
IC MCU 32BIT 32KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-6057-ND | 685-STM32F101R6T6 | STM32F101R6T6 | STM32F101R6T6 | STM32F101R6T6 | STM32F101R6T6 |
| Product Name | Microcontrollers | ARM Cortex-M 32-bit SMD 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 36 MHz | 36 MHz | 36 MHz | 36 MHz | ||
| Bits | Other; A/D 16x12b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 32 KB |