ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 128KB FLSH 48UFQFPN
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 128KB FLSH 48UFQFPN
ARM Microcontrollers - MCU Mainstream Access line, ARM Cortex-M3 MCU with 128 Kbytes Flash, 36 MHz CPU
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F101CBU6TR-ND | STM32F101CBU6TR | STM32F101CBU6TR | STM32F101CBU6TR | STM32F101CBU6TR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 36 MHz | 36 MHz | 36 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |