STMicroelectronics, Inc. Microcontrollers STM32F101C6T6A

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11505-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11505-ND
Microcontrollers 497-11505-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU - 685-STM32F101C6T6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU
685-STM32F101C6T6A
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU 685-STM32F101C6T6A
32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, LQFP Product overview: STM32F101C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C6T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, LQFP Product overview: STM32F101C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C6T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F101C6T6A - 708369-STM32F101C6T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101C6T6A
708369-STM32F101C6T6A
Embedded - Embedded - Microcontrollers - STM32F101C6T6A 708369-STM32F101C6T6A
Manufacturer: STMicroelectronics Win Source Part Number: 708369-STM32F101C6T6 A Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101C6 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): TLE9842QX; ATSAM4S4AB-AU; XMC4104Q48F64ABXUMA1 ; Introduction Date: July 20, 2007 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708369-STM32F101C6T6A
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 36MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F101C6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): TLE9842QX; ATSAM4S4AB-AU; XMC4104Q48F64ABXUMA1;
Introduction Date: July 20, 2007
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101C6T6A
ARM Microcontrollers - MCU STM32F101C6T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Access Line

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Access Line

Buy Now Datasheet
Microcontrollers - STM32F101C6T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101C6T6A
Microcontrollers STM32F101C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101C6T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101C6T6A
Embedded - Microcontrollers STM32F101C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101C6T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101C6T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F101C6T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101C6T6A
Microcontrollers STM32F101C6T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Ic, 32Bit Mcu, Arm Cortexm3, 36Mhz, 48-Lqfp; Product Range Stmicroelectronics - 57P1183 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 32Bit Mcu, Arm Cortexm3, 36Mhz, 48-Lqfp; Product Range Stmicroelectronics
57P1183
Ic, 32Bit Mcu, Arm Cortexm3, 36Mhz, 48-Lqfp; Product Range Stmicroelectronics 57P1183
IC, 32BIT MCU, ARM CORTEXM3, 36MHz, 48-LQFP; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins RoHS Compliant: Yes

IC, 32BIT MCU, ARM CORTEXM3, 36MHz, 48-LQFP; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11505-ND 685-STM32F101C6T6A 708369-STM32F101C6T6A STM32F101C6T6A STM32F101C6T6A STM32F101C6T6A STM32F101C6T6A STM32F101C6T6A 57P1183
Product Name Microcontrollers ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F101C6T6A ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Ic, 32Bit Mcu, Arm Cortexm3, 36Mhz, 48-Lqfp; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 10x12b
RAM 6 KB 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - CG7558AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers