STMicroelectronics, Inc. ARM Cortex-M 64KB 24MHz Embedded Microcontroller MCU STM32F100V8T6B

Description
32b ARM Cortex-M3 MCU, 64KB Flash, 24MHz, LQFP, 80 I/O Product overview: STM32F100V8T6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100V8T6B can be used for catalog matching and distributor lookup.
Request a Quote
Description
32b ARM Cortex-M3 MCU, 64KB Flash, 24MHz, LQFP, 80 I/O Product overview: STM32F100V8T6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100V8T6B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F100V8T6B is a low to medium-density microcontroller from Quarktwin Technology Ltd., based on the ARM® Cortex®-M3 core. It operates at a maximum frequency of 24 MHz and offers performance of 1.25 DMIPS/MHz. The device features 64 KB of Flash memory and 8 KB of SRAM, making it suitable for a variety of applications. This microcontroller includes a comprehensive set of peripherals, such as 12 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports multiple communication interfaces, including up to three USARTs, two I2Cs, and two SPIs, facilitating integration into various systems. The STM32F100V8T6B also incorporates a 7-channel DMA controller to enhance data handling efficiency. Power management features include a supply voltage range of 2.0 to 3.6 V, along with low-power modes such as Sleep, Stop, and Standby. The device is equipped with debugging capabilities through Serial Wire Debug (SWD) and JTAG interfaces. Its package options include LQFP100, LQFP64, and LQFP48, providing flexibility for different design requirements. Overall, the STM32F100V8T6B is a versatile microcontroller suitable for embedded applications requiring efficient processing and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The STM32F100V8T6B is a low to medium-density microcontroller from Quarktwin Technology Ltd., based on the ARM® Cortex®-M3 core. It operates at a maximum frequency of 24 MHz and offers performance of 1.25 DMIPS/MHz. The device features 64 KB of Flash memory and 8 KB of SRAM, making it suitable for a variety of applications. This microcontroller includes a comprehensive set of peripherals, such as 12 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports multiple communication interfaces, including up to three USARTs, two I2Cs, and two SPIs, facilitating integration into various systems. The STM32F100V8T6B also incorporates a 7-channel DMA controller to enhance data handling efficiency. Power management features include a supply voltage range of 2.0 to 3.6 V, along with low-power modes such as Sleep, Stop, and Standby. The device is equipped with debugging capabilities through Serial Wire Debug (SWD) and JTAG interfaces. Its package options include LQFP100, LQFP64, and LQFP48, providing flexibility for different design requirements. Overall, the STM32F100V8T6B is a versatile microcontroller suitable for embedded applications requiring efficient processing and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 64KB 24MHz Embedded Microcontroller MCU
685-STM32F100V8T6B
ARM Cortex-M 64KB 24MHz Embedded Microcontroller MCU 685-STM32F100V8T6B
32b ARM Cortex-M3 MCU, 64KB Flash, 24MHz, LQFP, 80 I/O Product overview: STM32F100V8T6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100V8T6B can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 64KB Flash, 24MHz, LQFP, 80 I/O Product overview: STM32F100V8T6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100V8T6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F100V8T6B - 088236-STM32F100V8T6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100V8T6B
088236-STM32F100V8T6B
Embedded - Embedded - Microcontrollers - STM32F100V8T6B 088236-STM32F100V8T6B
Manufacturer: STMicroelectronics Win Source Part Number: 088236-STM32F100V8T6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): TM4C1231H6PZI7R; STM32F101VGT6TR; STM32F100V8T6B; STM32F101VGT6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Security, Imaging, Video & Vision, HVAC

Manufacturer: STMicroelectronics
Win Source Part Number: 088236-STM32F100V8T6B
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): TM4C1231H6PZI7R; STM32F101VGT6TR; STM32F100V8T6B; STM32F101VGT6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Security, Imaging, Video & Vision, HVAC

Buy Now Datasheet
Microcontrollers - 497-10658-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10658-ND
Microcontrollers 497-10658-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100V8T6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100V8T6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100V8T6B
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100V8T6B
ARM Microcontrollers - MCU STM32F100V8T6B
ARM Microcontrollers - MCU 32BIT CORTEX M3 Value Line 64KB

ARM Microcontrollers - MCU 32BIT CORTEX M3 Value Line 64KB

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics - 76R0994 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics
76R0994
Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics 76R0994
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 24MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 24MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F100V8T6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100V8T6B
Embedded - Microcontrollers STM32F100V8T6B
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F100V8T6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100V8T6B
Microcontrollers STM32F100V8T6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F100V8T6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100V8T6B
Microcontrollers STM32F100V8T6B
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F100V8T6B 088236-STM32F100V8T6B 497-10658-ND STM32F100V8T6B STM32F100V8T6B 76R0994 STM32F100V8T6B STM32F100V8T6B STM32F100V8T6B
Product Name ARM Cortex-M 64KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F100V8T6B Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Microcontrollers
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers