32-bit ARM Cortex-M3 MCU, 512KB Flash, 24MHz, LQFP, 51 I/O Product overview: STM32F100RET6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RET6BTR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU 32-Bit ARM Cortex 512 Kbyte Value Line
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F100RET6BTR | 497-STM32F100RET6BTR-ND | STM32F100RET6BTR | STM32F100RET6BTR | STM32F100RET6BTR | STM32F100RET6BTR | STM32F100RET6BTR |
| Product Name | ARM Cortex-M 32-bit 512KB 24MHz Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 2 to 3.6 volts | |||
| Serial Interface | I2C, SPI, IrDA, UART, USART, LIN | SPI; UART; USART | |||||
| Package Type | Other; LQFP | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |