STMicroelectronics, Inc. Microcontrollers STM32F100RCT6

Description
STM32F100RCT6B MCU 32-bit ARM Cortex M3
Request a Quote Datasheet
Description
STM32F100RCT6B MCU 32-bit ARM Cortex M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7957004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957004P
Microcontrollers 7957004P
STM32F100RCT6B MCU 32-bit ARM Cortex M3

STM32F100RCT6B MCU 32-bit ARM Cortex M3

Supplier's Site
Microcontrollers - 7957004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957004
Microcontrollers 7957004
STM32F100RCT6B MCU 32-bit ARM Cortex M3

STM32F100RCT6B MCU 32-bit ARM Cortex M3

Supplier's Site
Microcontrollers - 1656790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1656790
Microcontrollers 1656790
STM32F100RCT6B MCU 32-bit ARM Cortex M3

STM32F100RCT6B MCU 32-bit ARM Cortex M3

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F100RCT6 - 1261382-STM32F100RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100RCT6
1261382-STM32F100RCT6
Embedded - Embedded - Microcontrollers - STM32F100RCT6 1261382-STM32F100RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261382-STM32F100RCT 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 24MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: STM32F100 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 24K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261382-STM32F100RCT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 24MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F100
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 24K x 8

Buy Now
Microcontrollers - 497-STM32F100RCT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F100RCT6-ND
Microcontrollers 497-STM32F100RCT6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 256KB 24MHz Embedded Microcontroller MCU
685-STM32F100RCT6
32-bit 256KB 24MHz Embedded Microcontroller MCU 685-STM32F100RCT6
32-bit ARM MCU 256KB FLASH 24MHz 64LQFP Product overview: STM32F100RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU 256KB FLASH 24MHz 64LQFP Product overview: STM32F100RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F100RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100RCT6
Microcontrollers STM32F100RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100RCT6
ARM Microcontrollers - MCU STM32F100RCT6
ARM Microcontrollers - MCU 32BIT CORTEX M3 256K Flash 6KB RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 256K Flash 6KB RAM

Buy Now Datasheet
Microcontrollers - STM32F100RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100RCT6
Microcontrollers STM32F100RCT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100RCT6
Embedded - Microcontrollers STM32F100RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7957004P 7957004 1261382-STM32F100RCT6 497-STM32F100RCT6-ND 685-STM32F100RCT6 STM32F100RCT6 STM32F100RCT6 STM32F100RCT6 STM32F100RCT6 STM32F100RCT6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100RCT6 Microcontrollers 32-bit 256KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 64-LQFP Other; LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Pin Count 64 64 64
RAM 24 KB 256 KB 24 KB 24 KB 24 KB 24 KB 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers