STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F072B-DISCO

Description
STM32 F0 Discovery STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 F0 Discovery STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-14098-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14098-ND
Embedded MCU, DSP Evaluation Boards 497-14098-ND
STM32 F0 Discovery STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

STM32 F0 Discovery STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284017-STM32F072B-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284017-STM32F072B-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284017-STM32F072B-DISCO
Win Source Part Number: 1284017-STM32F072B-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32 F0 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-14098 Base Product Number: STM32

Win Source Part Number: 1284017-STM32F072B-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32 F0
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-14098
Base Product Number: STM32

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F072B-DISCO
Development Boards & Kits - ARM STM32F072B-DISCO
Development Boards & Kits - ARM STM32F072 128K Flash Discovery Eval w/USB

Development Boards & Kits - ARM STM32F072 128K Flash Discovery Eval w/USB

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F072B-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F072B-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F072B-DISCO
DISCOVERY STM32 F0 EVAL BRD

DISCOVERY STM32 F0 EVAL BRD

Supplier's Site
Dev Kit, Stm32F072B Discovery; Silicon Manufacturer Stmicroelectronics - 27X9507 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, Stm32F072B Discovery; Silicon Manufacturer Stmicroelectronics
27X9507
Dev Kit, Stm32F072B Discovery; Silicon Manufacturer Stmicroelectronics 27X9507
DEV KIT, STM32F072B DISCOVERY; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F0xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:STM32F072RB; Kit Contents:Dev BoardRoHS Compliant: Yes

DEV KIT, STM32F072B DISCOVERY; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F0xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:STM32F072RB; Kit Contents:Dev BoardRoHS Compliant: Yes

Supplier's Site
Embedded MCU, DSP Evaluation Boards - STM32F072B-DISCO - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
STM32F072B-DISCO
Embedded MCU, DSP Evaluation Boards STM32F072B-DISCO
DISCOVERY STM32 F0 EVAL BRD

DISCOVERY STM32 F0 EVAL BRD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14098-ND 1284017-STM32F072B-DISCO STM32F072B-DISCO STM32F072B-DISCO 27X9507 STM32F072B-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Kit, Stm32F072B Discovery; Silicon Manufacturer Stmicroelectronics Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-ACT88422EVK1-101-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down with LDO
View Details
TB,YSF-2151+,DL1636,50 OHM - TB-616-7+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2576804 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details