32-Bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 32-Pin PQFP Product overview: STM32F051K8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8T7 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Manufacturer: STMicroelectronics
Win Source Part Number: 898119-STM32F051K8T7
Series: STM32F0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F051K8T7-ND, 497-18518
IC MCU 32BIT 64KB FLASH 32LQFP
IC MCU 32BIT 64KB FLASH 32LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 64KB FLASH 32LQFP
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F051K8T7 | 497-18518-ND | 898119-STM32F051K8T7 | STM32F051K8T7 | STM32F051K8T7 | STM32F051K8T7 | STM32F051K8T7 | STM32F051K8T7 |
| Product Name | ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F051K8T7 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Supply Voltage | 2 to ? volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 2 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Bits | Other; A/D 13x12b; D/A 1x12b |