STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F051C8T7TR STM32F051C8T7TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851548-STM32F051C8T7 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18742-1, 497-18742-6, STM32F051C8T7TR-ND, 497-18742-2
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851548-STM32F051C8T7 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18742-1, 497-18742-6, STM32F051C8T7TR-ND, 497-18742-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F051C8T7TR is an ARM® Cortex®-M0 based 32-bit microcontroller operating at a frequency of up to 48 MHz. It features 64 KB of Flash memory and 8 KB of SRAM with hardware parity checking. The device supports a wide voltage range of 2.0 to 3.6 V for digital and I/O supply, and it includes various power management features such as low power modes and a programmable voltage detector. This microcontroller is equipped with multiple timers, including one advanced-control timer capable of generating six PWM outputs, as well as a 12-bit ADC with up to 16 channels and a 12-bit DAC. Communication interfaces include up to two I2C interfaces, two USARTs, and two SPIs, with support for various protocols including LIN and IrDA. The STM32F051C8T7TR also includes a real-time clock (RTC), a unique 96-bit ID, and a serial wire debug interface for development and debugging purposes. With its combination of processing power, memory capacity, and versatile peripheral options, the STM32F051C8T7TR is suitable for a range of applications, particularly in low-power and embedded systems.

Datasheet Summary
Powered by GS/AI

The STM32F051C8T7TR is an ARM® Cortex®-M0 based 32-bit microcontroller operating at a frequency of up to 48 MHz. It features 64 KB of Flash memory and 8 KB of SRAM with hardware parity checking. The device supports a wide voltage range of 2.0 to 3.6 V for digital and I/O supply, and it includes various power management features such as low power modes and a programmable voltage detector. This microcontroller is equipped with multiple timers, including one advanced-control timer capable of generating six PWM outputs, as well as a 12-bit ADC with up to 16 channels and a 12-bit DAC. Communication interfaces include up to two I2C interfaces, two USARTs, and two SPIs, with support for various protocols including LIN and IrDA. The STM32F051C8T7TR also includes a real-time clock (RTC), a unique 96-bit ID, and a serial wire debug interface for development and debugging purposes. With its combination of processing power, memory capacity, and versatile peripheral options, the STM32F051C8T7TR is suitable for a range of applications, particularly in low-power and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F051C8T7TR - 851548-STM32F051C8T7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051C8T7TR
851548-STM32F051C8T7TR
Embedded - Embedded - Microcontrollers - STM32F051C8T7TR 851548-STM32F051C8T7TR
Manufacturer: STMicroelectronics Win Source Part Number: 851548-STM32F051C8T7 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18742-1, 497-18742-6, STM32F051C8T7TR-ND, 497-18742-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851548-STM32F051C8T7TR
Series: STM32F0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 39
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18742-1, 497-18742-6, STM32F051C8T7TR-ND, 497-18742-2

Buy Now Datasheet
Microcontrollers - 497-18742-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18742-2-ND
Microcontrollers 497-18742-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18742-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18742-1-ND
Microcontrollers 497-18742-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18742-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18742-6-ND
Microcontrollers 497-18742-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU - 685-STM32F051C8T7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU
685-STM32F051C8T7TR
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU 685-STM32F051C8T7TR
32-bit ARM Cortex M0 MCU, 48MHz, 64KB Flash, 48-Pin LQFP Product overview: STM32F051C8T7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C8T7TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M0 MCU, 48MHz, 64KB Flash, 48-Pin LQFP Product overview: STM32F051C8T7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C8T7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051C8T7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051C8T7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F051C8T7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051C8T7TR
Embedded - Microcontrollers STM32F051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F051C8T7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051C8T7TR
Microcontrollers STM32F051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051C8T7TR
ARM Microcontrollers - MCU STM32F051C8T7TR
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 64Kb

ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 64Kb

Buy Now Datasheet
Microcontrollers - STM32F051C8T7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051C8T7TR
Microcontrollers STM32F051C8T7TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851548-STM32F051C8T7TR 497-18742-2-ND 685-STM32F051C8T7TR STM32F051C8T7TR STM32F051C8T7TR STM32F051C8T7TR STM32F051C8T7TR STM32F051C8T7TR
Product Name Embedded - Embedded - Microcontrollers - STM32F051C8T7TR Microcontrollers ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 39 39 39
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details