STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F050K4U6A STM32F050K4U6A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795689-STM32F050K4U6 A Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 32-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: STM32F050K4 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): ATSAML21E15B-MNT; ATSAMD21E16A-MFT; ATSAML21E15B-MUT; ATSAMD21E15A-MUT; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795689-STM32F050K4U6 A Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 32-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: STM32F050K4 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): ATSAML21E15B-MNT; ATSAMD21E16A-MFT; ATSAML21E15B-MUT; ATSAMD21E15A-MUT; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F050K4U6A - 795689-STM32F050K4U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F050K4U6A
795689-STM32F050K4U6A
Embedded - Embedded - Microcontrollers - STM32F050K4U6A 795689-STM32F050K4U6A
Manufacturer: STMicroelectronics Win Source Part Number: 795689-STM32F050K4U6 A Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 32-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: STM32F050K4 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): ATSAML21E15B-MNT; ATSAMD21E16A-MFT; ATSAML21E15B-MUT; ATSAMD21E15A-MUT; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795689-STM32F050K4U6A
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 32-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: STM32F050K4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-UFQFPN (5x5)
Alternative Parts (Cross-Reference): ATSAML21E15B-MNT; ATSAMD21E16A-MFT; ATSAML21E15B-MUT; ATSAMD21E15A-MUT;
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-12945-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12945-ND
Microcontrollers 497-12945-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU - 685-STM32F050K4U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU
685-STM32F050K4U6A
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU 685-STM32F050K4U6A
32-Bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 4KB RAM, UFQFPN Product overview: STM32F050K4U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050K4U6A can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 4KB RAM, UFQFPN Product overview: STM32F050K4U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050K4U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F050K4U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F050K4U6A
Microcontrollers STM32F050K4U6A
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F050K4U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F050K4U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F050K4U6A
IC MCU 32BIT 16KB FLASH 32UFQFPN

IC MCU 32BIT 16KB FLASH 32UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F050K4U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F050K4U6A
Embedded - Microcontrollers STM32F050K4U6A
IC MCU 32BIT 16KB FLASH 32UFQFPN

IC MCU 32BIT 16KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795689-STM32F050K4U6A 497-12945-ND 685-STM32F050K4U6A STM32F050K4U6A STM32F050K4U6A STM32F050K4U6A
Product Name Embedded - Embedded - Microcontrollers - STM32F050K4U6A Microcontrollers ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details