ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 36-WLCSP
IC MCU 32BIT 32KB FLASH 36WLCSP
IC MCU 32BIT 32KB FLASH 36WLCSP
IC MCU 32BIT 32KB FLASH 36WLCSP
IC MCU 32BIT 32KB FLASH 36WLCSP
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 36-WLCSP
ARM Microcontrollers - MCU 16/32-BITS MICROS
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F042T6Y6TR-ND | STM32F042T6Y6TR | STM32F042T6Y6TR | STM32F042T6Y6TR | STM32F042T6Y6TR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 13x12b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 32 KB |