STMicroelectronics, Inc. ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU STM32F038G6U6TR

Description
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 32 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F038G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F038G6U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 32 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F038G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F038G6U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU - 685-STM32F038G6U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU
685-STM32F038G6U6TR
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU 685-STM32F038G6U6TR
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 32 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F038G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F038G6U6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 32 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F038G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F038G6U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263121-STM32F038G6U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263121-STM32F038G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263121-STM32F038G6U6TR
Win Source Part Number: 1263121-STM32F038G6U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Fake Threat In the Open Market: 80 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1263121-STM32F038G6U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - STM32F038G6U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F038G6U6TR-ND
Microcontrollers STM32F038G6U6TR-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F038G6U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F038G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F038G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F038G6U6TR
ARM Microcontrollers - MCU STM32F038G6U6TR
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32F038G6U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F038G6U6TR
Microcontrollers STM32F038G6U6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F038G6U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F038G6U6TR
Embedded - Microcontrollers STM32F038G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F038G6U6TR 1263121-STM32F038G6U6TR STM32F038G6U6TR-ND STM32F038G6U6TR STM32F038G6U6TR STM32F038G6U6TR STM32F038G6U6TR
Product Name ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.66 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 32 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers