STMicroelectronics, Inc. Microcontrollers STM32F038C6T6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F038C6T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F038C6T6-ND
Microcontrollers 497-STM32F038C6T6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU - 685-STM32F038C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU
685-STM32F038C6T6
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU 685-STM32F038C6T6
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 32 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F038C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F038C6T6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 32 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F038C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F038C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F038C6T6 - 898114-STM32F038C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F038C6T6
898114-STM32F038C6T6
Embedded - Embedded - Microcontrollers - STM32F038C6T6 898114-STM32F038C6T6
Manufacturer: STMicroelectronics Win Source Part Number: 898114-STM32F038C6T6 Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898114-STM32F038C6T6
Series: STM32F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32F038C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F038C6T6
Microcontrollers STM32F038C6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F038C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F038C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F038C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F038C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F038C6T6
Embedded - Microcontrollers STM32F038C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F038C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F038C6T6
Microcontrollers STM32F038C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F038C6T6
ARM Microcontrollers - MCU STM32F038C6T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F038C6T6-ND 685-STM32F038C6T6 898114-STM32F038C6T6 STM32F038C6T6 STM32F038C6T6 STM32F038C6T6 STM32F038C6T6 STM32F038C6T6
Product Name Microcontrollers ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F038C6T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details