STMicroelectronics, Inc. 48MHz 16KB Embedded Microcontroller MCU STM32F031G4U6

Description
32b ARM MCU, 48MHz, 16KB FLASH, UFQFPN, 23 I/O Product overview: STM32F031G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031G4U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 48MHz, 16KB FLASH, UFQFPN, 23 I/O Product overview: STM32F031G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031G4U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48MHz 16KB Embedded Microcontroller MCU - 685-STM32F031G4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48MHz 16KB Embedded Microcontroller MCU
685-STM32F031G4U6
48MHz 16KB Embedded Microcontroller MCU 685-STM32F031G4U6
32b ARM MCU, 48MHz, 16KB FLASH, UFQFPN, 23 I/O Product overview: STM32F031G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031G4U6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 48MHz, 16KB FLASH, UFQFPN, 23 I/O Product overview: STM32F031G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031G4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F031G4U6 - 795688-STM32F031G4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031G4U6
795688-STM32F031G4U6
Embedded - Embedded - Microcontrollers - STM32F031G4U6 795688-STM32F031G4U6
Manufacturer: STMicroelectronics Win Source Part Number: 795688-STM32F031G4U6 Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 28-UFQFN Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F031G4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): PIC32MM0016GPL028T-I /M6; PIC32MM0032GPL028T-I /M6; PIC32MM0064GPL028-E/ M6; PIC32MM0064GPL028T-I /M6; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795688-STM32F031G4U6
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 28-UFQFN
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F031G4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-UFQFPN
Alternative Parts (Cross-Reference): PIC32MM0016GPL028T-I/M6; PIC32MM0032GPL028T-I/M6; PIC32MM0064GPL028-E/M6; PIC32MM0064GPL028T-I/M6;
Introduction Date: January 13, 2014
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-13619-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13619-ND
Microcontrollers 497-13619-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - STM32F031G4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031G4U6
Microcontrollers STM32F031G4U6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics - 16AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics
16AC3524
Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics 16AC3524
MCU, 32BIT, 48MHZ, UFQFPN-28; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFQFPN-28; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031G4U6
ARM Microcontrollers - MCU STM32F031G4U6
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031G4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031G4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031G4U6
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F031G4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031G4U6
Embedded - Microcontrollers STM32F031G4U6
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F031G4U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031G4U6
Microcontrollers STM32F031G4U6
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F031G4U6 795688-STM32F031G4U6 497-13619-ND STM32F031G4U6 16AC3524 STM32F031G4U6 STM32F031G4U6 STM32F031G4U6 STM32F031G4U6
Product Name 48MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F031G4U6 Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
RAM 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, I2S SPI; UART; USART
Package Type Other; UFQFPN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers