STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM32F031F6P6

Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 15 I/O, TSSOP Product overview: STM32F031F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F6P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 15 I/O, TSSOP Product overview: STM32F031F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F6P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU - 685-STM32F031F6P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F031F6P6
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F031F6P6
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 15 I/O, TSSOP Product overview: STM32F031F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F6P6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 15 I/O, TSSOP Product overview: STM32F031F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F6P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1893835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893835
Microcontrollers 1893835
STMicroelectronics, STM32F031F6P6

STMicroelectronics, STM32F031F6P6

Supplier's Site
Microcontrollers - 1894060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894060P
Microcontrollers 1894060P
STMicroelectronics, STM32F031F6P6

STMicroelectronics, STM32F031F6P6

Supplier's Site
Microcontrollers - 1894060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894060
Microcontrollers 1894060
STMicroelectronics, STM32F031F6P6

STMicroelectronics, STM32F031F6P6

Supplier's Site
Microcontrollers - 497-STM32F031F6P6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F031F6P6-ND
Microcontrollers 497-STM32F031F6P6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F031F6P6 - 1103227-STM32F031F6P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031F6P6
1103227-STM32F031F6P6
Embedded - Embedded - Microcontrollers - STM32F031F6P6 1103227-STM32F031F6P6
Manufacturer: STMicroelectronics Win Source Part Number: 1103227-STM32F031F6P 6 Packaging: Tube/Rail Core Processor: ARM Cortex-M0 Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103227-STM32F031F6P6
Packaging: Tube/Rail
Core Processor: ARM Cortex-M0
Number of I/O: 15
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F031F6P6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F031F6P6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F031F6P6
32KB 2V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F031F6P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031F6P6
Microcontrollers STM32F031F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics - 16AC3523 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics
16AC3523
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics 16AC3523
MCU, 32BIT, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - STM32F031F6P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031F6P6
Embedded - Microcontrollers STM32F031F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031F6P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031F6P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32F031F6P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031F6P6
Microcontrollers STM32F031F6P6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031F6P6
ARM Microcontrollers - MCU STM32F031F6P6
ARM Microcontrollers - MCU Entry Level ARM M0 16 Kbytes 48 MHz

ARM Microcontrollers - MCU Entry Level ARM M0 16 Kbytes 48 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F031F6P6 1893835 1894060P 497-STM32F031F6P6-ND 1103227-STM32F031F6P6 STM32F031F6P6 STM32F031F6P6 16AC3523 STM32F031F6P6 STM32F031F6P6 STM32F031F6P6 STM32F031F6P6
Product Name ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F031F6P6 Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 4 KB 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP Other; 20-TSSOP (0.173", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers