STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F031C6T6TR STM32F031C6T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708321-STM32F031C6T6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708321-STM32F031C6T6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F031C6T6TR - 708321-STM32F031C6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031C6T6TR
708321-STM32F031C6T6TR
Embedded - Embedded - Microcontrollers - STM32F031C6T6TR 708321-STM32F031C6T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708321-STM32F031C6T6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708321-STM32F031C6T6TR
Series: STM series
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 39
Date RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - 497-18977-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18977-1-ND
Microcontrollers 497-18977-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18977-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18977-2-ND
Microcontrollers 497-18977-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18977-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18977-6-ND
Microcontrollers 497-18977-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F031C6T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F031C6T6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F031C6T6TR
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031C6T6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031C6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031C6T6TR
ARM Microcontrollers - MCU STM32F031C6T6TR
ARM Microcontrollers - MCU ARM Cortex-M0 MCU 32Kb Flash 48MHz

ARM Microcontrollers - MCU ARM Cortex-M0 MCU 32Kb Flash 48MHz

Buy Now Datasheet
Microcontrollers - STM32F031C6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031C6T6TR
Microcontrollers STM32F031C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F031C6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031C6T6TR
Microcontrollers STM32F031C6T6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031C6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F031C6T6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F031C6T6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F031C6T6TR
32KB 2V~3.6V CM0 4KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2V~3.6V CM0 4KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F031C6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031C6T6TR
Embedded - Microcontrollers STM32F031C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708321-STM32F031C6T6TR 497-18977-1-ND 685-STM32F031C6T6TR STM32F031C6T6TR STM32F031C6T6TR STM32F031C6T6TR STM32F031C6T6TR STM32F031C6T6TR STM32F031C6T6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F031C6T6TR Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details