STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F030CCT6 STM32F030CCT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708315-STM32F030CCT6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F030R8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S617-IQN80; R5F52315AGFL#30; S6E1C32C0AGV20000; Introduction Date: January 15, 2015 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708315-STM32F030CCT6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F030R8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S617-IQN80; R5F52315AGFL#30; S6E1C32C0AGV20000; Introduction Date: January 15, 2015 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F030CCT6 - 708315-STM32F030CCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030CCT6
708315-STM32F030CCT6
Embedded - Embedded - Microcontrollers - STM32F030CCT6 708315-STM32F030CCT6
Manufacturer: STMicroelectronics Win Source Part Number: 708315-STM32F030CCT6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F030R8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S617-IQN80; R5F52315AGFL#30; S6E1C32C0AGV20000; Introduction Date: January 15, 2015 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 708315-STM32F030CCT6
Series: TPS series
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: STM32F030R8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): LM3S617-IQN80; R5F52315AGFL#30; S6E1C32C0AGV20000;
Introduction Date: January 15, 2015
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-17296-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17296-ND
Microcontrollers 497-17296-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F030CCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F030CCT6
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F030CCT6
Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F030CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030CCT6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F030CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030CCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1920996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920996
Microcontrollers 1920996
STM32F030CCT6, 32BIT MICROCONTROLLER

STM32F030CCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920605
Microcontrollers 1920605
STM32F030CCT6, 32BIT MICROCONTROLLER

STM32F030CCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920996P
Microcontrollers 1920996P
STM32F030CCT6, 32BIT MICROCONTROLLER

STM32F030CCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - STM32F030CCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030CCT6
Microcontrollers STM32F030CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030CCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030CCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F030CCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030CCT6
Embedded - Microcontrollers STM32F030CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F030CCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030CCT6
Microcontrollers STM32F030CCT6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 52Y1093 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
52Y1093
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 52Y1093
MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030CCT6
ARM Microcontrollers - MCU STM32F030CCT6
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 256 Kbytes Flash, 48 MHz CPU

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 256 Kbytes Flash, 48 MHz CPU

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030CCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030CCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030CCT6
256KB 2.4V~3.6V CM0 32KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2.4V~3.6V CM0 32KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708315-STM32F030CCT6 497-17296-ND 685-STM32F030CCT6 1920996 1920996P STM32F030CCT6 STM32F030CCT6 STM32F030CCT6 STM32F030CCT6 52Y1093 STM32F030CCT6 STM32F030CCT6
Product Name Embedded - Embedded - Microcontrollers - STM32F030CCT6 Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 2.4 to 3.6 volts 2.4 to 3.6 volts 2.4 to ? volts 2.4 to 3.6 volts 3.6 volts 2.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details