STMicroelectronics, Inc. Microcontrollers STM32F030C8T6TR

Description
32-Bit MCU Cortex-M0 64K Flash LQFP48
Request a Quote Datasheet
Description
32-Bit MCU Cortex-M0 64K Flash LQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8297142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8297142
Microcontrollers 8297142
32-Bit MCU Cortex-M0 64K Flash LQFP48

32-Bit MCU Cortex-M0 64K Flash LQFP48

Supplier's Site
Microcontrollers - 8297142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8297142P
Microcontrollers 8297142P
32-Bit MCU Cortex-M0 64K Flash LQFP48

32-Bit MCU Cortex-M0 64K Flash LQFP48

Supplier's Site
Microcontrollers - 1688741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1688741
Microcontrollers 1688741
32-Bit MCU Cortex-M0 64K Flash LQFP48

32-Bit MCU Cortex-M0 64K Flash LQFP48

Supplier's Site
Microcontrollers - 497-17331-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17331-2-ND
Microcontrollers 497-17331-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17331-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17331-1-ND
Microcontrollers 497-17331-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17331-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17331-6-ND
Microcontrollers 497-17331-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU - 685-STM32F030C8T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU
685-STM32F030C8T6TR
ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU 685-STM32F030C8T6TR
32b ARM Cortex-M0 MCU, 48MHz, 64KB FLASH, LQFP, SMT Product overview: STM32F030C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C8T6TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 48MHz, 64KB FLASH, LQFP, SMT Product overview: STM32F030C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F030C8T6TR - 708314-STM32F030C8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030C8T6TR
708314-STM32F030C8T6TR
Embedded - Embedded - Microcontrollers - STM32F030C8T6TR 708314-STM32F030C8T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708314-STM32F030C8T6 TR Series: TPS series Series: STM32 F0 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F030C8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S310-EQN100(T); LM3S612-EQN50-C2; ATSAMC21G16A-MUT; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708314-STM32F030C8T6TR
Series: TPS series
Series: STM32 F0
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: STM32F030C8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): LM3S310-EQN100(T); LM3S612-EQN50-C2; ATSAMC21G16A-MUT;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F030C8T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030C8T6TR
Microcontrollers STM32F030C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030C8T6TR
ARM Microcontrollers - MCU STM32F030C8T6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 64 Kbytes Flash, 48 MHz CPU

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 64 Kbytes Flash, 48 MHz CPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030C8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030C8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030C8T6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030C8T6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030C8T6TR
64KB 2.4V~3.6V CM0 8KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2.4V~3.6V CM0 8KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F030C8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030C8T6TR
Embedded - Microcontrollers STM32F030C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F030C8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030C8T6TR
Microcontrollers STM32F030C8T6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 75X0273 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
75X0273
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 75X0273
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8297142 8297142P 497-17331-2-ND 685-STM32F030C8T6TR 708314-STM32F030C8T6TR STM32F030C8T6TR STM32F030C8T6TR STM32F030C8T6TR STM32F030C8T6TR STM32F030C8T6TR STM32F030C8T6TR 75X0273
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F030C8T6TR Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 8 KB 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 48-LQFP Other; LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP QFP; Other; 48-LQFP
Pin Count 48 48 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
BGA Embedded Microcontroller MCU - 769-ADM5120X-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tray
View Details
6 suppliers