STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F030C8T6 STM32F030C8T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 101721-STM32F030C8T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Family Name: STM32F030C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): LM3S328-IGZ25-C2; LM3S328-IGZ25-C2T; ATSAMC20G15A-ANT; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 101721-STM32F030C8T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Family Name: STM32F030C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): LM3S328-IGZ25-C2; LM3S328-IGZ25-C2T; ATSAMC20G15A-ANT; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F030C8T6 - 101721-STM32F030C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030C8T6
101721-STM32F030C8T6
Embedded - Embedded - Microcontrollers - STM32F030C8T6 101721-STM32F030C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 101721-STM32F030C8T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Family Name: STM32F030C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): LM3S328-IGZ25-C2; LM3S328-IGZ25-C2T; ATSAMC20G15A-ANT; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 101721-STM32F030C8T6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Family Name: STM32F030C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): LM3S328-IGZ25-C2; LM3S328-IGZ25-C2T; ATSAMC20G15A-ANT;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU - 685-STM32F030C8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU
685-STM32F030C8T6
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU 685-STM32F030C8T6
32-bit ARM Cortex-M0 MCU, 48MHz, 64KB Flash, LQFP Product overview: STM32F030C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 64KB Flash, LQFP Product overview: STM32F030C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14043-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14043-ND
Microcontrollers 497-14043-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 9196276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9196276
Microcontrollers 9196276
32-Bit MCU Cortex-M0 64KB Flash LQFP48

32-Bit MCU Cortex-M0 64KB Flash LQFP48

Supplier's Site
Microcontrollers - 7925921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925921
Microcontrollers 7925921
32-Bit MCU Cortex-M0 64KB Flash LQFP48

32-Bit MCU Cortex-M0 64KB Flash LQFP48

Supplier's Site
Microcontrollers - 7925921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925921P
Microcontrollers 7925921P
32-Bit MCU Cortex-M0 64KB Flash LQFP48

32-Bit MCU Cortex-M0 64KB Flash LQFP48

Supplier's Site
Embedded - Microcontrollers - STM32F030C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030C8T6
Embedded - Microcontrollers STM32F030C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F030C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030C8T6
Microcontrollers STM32F030C8T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030C8T6
ARM Microcontrollers - MCU STM32F030C8T6
ARM Microcontrollers - MCU Value-Line ARM MCU 64kB 48 MHz

ARM Microcontrollers - MCU Value-Line ARM MCU 64kB 48 MHz

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 39X0182 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
39X0182
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 39X0182
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F030C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030C8T6
Microcontrollers STM32F030C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 101721-STM32F030C8T6 685-STM32F030C8T6 497-14043-ND 9196276 7925921P STM32F030C8T6 STM32F030C8T6 STM32F030C8T6 39X0182 STM32F030C8T6 STM32F030C8T6
Product Name Embedded - Embedded - Microcontrollers - STM32F030C8T6 ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details