STMicroelectronics, Inc. STM series - STM32F030C6T6TR STM32F030C6T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708313-STM32F030C6T6 TR Series: TPS series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030C6 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): LM3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708313-STM32F030C6T6 TR Series: TPS series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030C6 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): LM3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STM series - STM32F030C6T6TR - 708313-STM32F030C6T6TR - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F030C6T6TR
708313-STM32F030C6T6TR
STM series - STM32F030C6T6TR 708313-STM32F030C6T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708313-STM32F030C6T6 TR Series: TPS series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030C6 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): LM3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708313-STM32F030C6T6TR
Series: TPS series
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Supply Voltage: 2.4V ~ 3.6V
Family Name: STM32F030C6
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Alternative Parts (Cross-Reference): LM3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 39
Date RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - 1920604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920604
Microcontrollers 1920604
STM32F030C6T6TR, 32BIT MICROCONTROLLER

STM32F030C6T6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920993
Microcontrollers 1920993
STM32F030C6T6TR, 32BIT MICROCONTROLLER

STM32F030C6T6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920993P
Microcontrollers 1920993P
STM32F030C6T6TR, 32BIT MICROCONTROLLER

STM32F030C6T6TR, 32BIT MICROCONTROLLER

Supplier's Site
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F030C6T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F030C6T6TR
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F030C6T6TR
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, LQFP, 39 I/O Product overview: STM32F030C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C6T6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, LQFP, 39 I/O Product overview: STM32F030C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17330-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17330-2-ND
Microcontrollers 497-17330-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17330-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17330-6-ND
Microcontrollers 497-17330-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17330-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17330-1-ND
Microcontrollers 497-17330-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F030C6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030C6T6TR
Embedded - Microcontrollers STM32F030C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030C6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030C6T6TR
ARM Microcontrollers - MCU STM32F030C6T6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 32 Kbytes Flash, 48 MHz CPU

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 32 Kbytes Flash, 48 MHz CPU

Buy Now Datasheet
Microcontrollers - STM32F030C6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030C6T6TR
Microcontrollers STM32F030C6T6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030C6T6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030C6T6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030C6T6TR
32KB 2.4V~3.6V CM0 48MHz 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.4V~3.6V CM0 48MHz 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F030C6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030C6T6TR
Microcontrollers STM32F030C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 07AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
07AH6995
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 07AH6995
MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708313-STM32F030C6T6TR 1920604 1920993P 685-STM32F030C6T6TR 497-17330-2-ND STM32F030C6T6TR STM32F030C6T6TR STM32F030C6T6TR STM32F030C6T6TR STM32F030C6T6TR STM32F030C6T6TR 07AH6995
Product Name STM series - STM32F030C6T6TR Microcontrollers Microcontrollers ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 3.6 volts 2.4 to 3.6 volts 2.4 to 3.6 volts 3.6 volts 2.4 to 3.6 volts 2.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7500AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers