STMicroelectronics, Inc.
Microcontrollers
STM32C071R8I6N
Description
ARM Microcontrollers
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontrollers
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330387 |
497-STM32C071R8I6N-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
64 KB
|
64 KB
|
|
Package Type
|
BGA; Other; UFBGA
|
Other; 64-UFBGA
|
|
Pin Count
|
64
|
64
|
|
Clock Speed
|
|
48 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
20 MHz
Bits
Other; A/D 8x10b
View Details
5 suppliers
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details