STMicroelectronics, Inc. Microcontrollers STM32C011F4P7TR

Description
IC MCU 32BIT 16KB FLASH 20TSSOP
Request a Quote
Description
IC MCU 32BIT 16KB FLASH 20TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32C011F4P7TR is a 32-bit Arm Cortex-M0+ microcontroller with 16 KB of flash memory and 6 KB of SRAM, operating at up to 48 MHz. It is housed in a TSSOP20 package measuring 6.5 × 4.4 mm and supports operating temperatures from -40 °C to 85 °C. The device operates from a 2.0 V to 3.6 V supply, features 5 V-tolerant I/Os, and includes peripherals such as two USARTs, one I2C, one SPI, a 12-bit ADC with 13 channels, eight timers, a RTC, and a 3-channel DMA controller. It supports low-power modes including Sleep, Stop, Standby, and Shutdown, and is certified to SESIP3 and PSA Level 3. The package is ECOPACK 2 compliant.

Datasheet Summary
Powered by GS/AI

The STM32C011F4P7TR is a 32-bit Arm Cortex-M0+ microcontroller with 16 KB of flash memory and 6 KB of SRAM, operating at up to 48 MHz. It is housed in a TSSOP20 package measuring 6.5 × 4.4 mm and supports operating temperatures from -40 °C to 85 °C. The device operates from a 2.0 V to 3.6 V supply, features 5 V-tolerant I/Os, and includes peripherals such as two USARTs, one I2C, one SPI, a 12-bit ADC with 13 channels, eight timers, a RTC, and a 3-channel DMA controller. It supports low-power modes including Sleep, Stop, Standby, and Shutdown, and is certified to SESIP3 and PSA Level 3. The package is ECOPACK 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32C011F4P7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32C011F4P7TR-ND
Microcontrollers 497-STM32C011F4P7TR-ND
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 497-STM32C011F4P7TR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 48 MHz
Bits Other; A/D 15x12b SAR
RAM 6 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details