IC MCU 32BIT 16KB FLASH 20TSSOP Product overview: STM32C011F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32C011F4P6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB FLASH 20TSSOP
TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 16KB FLASH 20TSSOP
IC MCU 32BIT 16KB FLASH 20TSSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2615534P | 685-STM32C011F4P6 | 497-STM32C011F4P6-ND | STM32C011F4P6 | STM32C011F4P6 | STM32C011F4P6 |
| Product Name | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | |
| ROM | 16 KB | 16 KB | ||||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP | Other; Tray | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | Other; 20-TSSOP (0.173", 4.40mm Width) | SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) |
| Pin Count | 20 | 20 | ||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |