Win Source Part Number: 1283974-STM3274G-SK/
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F746, STM32F756
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: -497-15989,497-15989
Base Product Number: STM3274
Product Status: Obsolete
DEV BOARD, IAR MCU; Silicon Manufacturer:STMicro
Development Boards & Kits - ARM IAR starter kit for STM32F746/756 lines - with STM32F746IG MCU
IAR KICKSTART STM32F746/32F756
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283974-STM3274G-SK/IAR | 68Y1304 | STM3274G-SK/IAR | STM3274G-SK/IAR |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Dev Board, Iar Mcu; Silicon Manufacturer Stmicroelectronics | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |