STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32439I-EVAL2

Description
STM32F439 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F439 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-13901-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-13901-ND
Embedded MCU, DSP Evaluation Boards 497-13901-ND
STM32F439 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F439 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Series: STM32F4 Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Package: Bulk Product Status: Obsolete Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F439 Mounting Type: Fixed Contents: Board(s), LCD

Manufacturer: STMicroelectronics
Series: STM32F4
Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Package: Bulk
Product Status: Obsolete
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F439
Mounting Type: Fixed
Contents: Board(s), LCD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32439I-EVAL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32439I-EVAL2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32439I-EVAL2
STM32F439 EVAL BRD

STM32F439 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32439I-EVAL2
Development Boards & Kits - ARM STM32439I-EVAL2
Development Boards & Kits - ARM Eval Board 5.7 LCD STM32F439N Crypto

Development Boards & Kits - ARM Eval Board 5.7 LCD STM32F439N Crypto

Buy Now Datasheet
Silicon Manufacturer Stmicroelectronics - 06X3696 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Manufacturer Stmicroelectronics
06X3696
Silicon Manufacturer Stmicroelectronics 06X3696
Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F439NIH6 ; Kit Contents:Eval Board STM32F429NIH6 RoHS Compliant: Yes

Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F439NIH6; Kit Contents:Eval Board STM32F429NIH6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13901-ND STM32439I-EVAL2 STM32439I-EVAL2 06X3696
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADC,CD542,HZ - TB-32 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2651126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details