STMicroelectronics, Inc. Microcontroller Development Tools STM3210E-EVAL

Description
EVAL BRD FOR STM32 512K,STM3210E-EVAL
Request a Quote Datasheet
Description
EVAL BRD FOR STM32 512K,STM3210E-EVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 7140439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
7140439
Microcontroller Development Tools 7140439
EVAL BRD FOR STM32 512K,STM3210E-EVAL

EVAL BRD FOR STM32 512K,STM3210E-EVAL

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283999-STM3210E-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283999-STM3210E-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283999-STM3210E-EVAL
Win Source Part Number: 1283999-STM3210E-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, Power Supply Utilized IC / Part: STM32 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A991B1 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-6438,STM3210EEVA L Base Product Number: STM3210

Win Source Part Number: 1283999-STM3210E-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD, Power Supply
Utilized IC / Part: STM32
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A991B1
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-6438,STM3210EEVAL
Base Product Number: STM3210

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-6438-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6438-ND
Embedded MCU, DSP Evaluation Boards 497-6438-ND
STM32 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210E-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210E-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210E-EVAL
STM32 EVAL BRD

STM32 EVAL BRD

Supplier's Site
Cortex-M3, F103, I2C Serial I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 08P5113 - Newark, An Avnet Company
Chicago, IL, United States
Cortex-M3, F103, I2C Serial I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics
08P5113
Cortex-M3, F103, I2C Serial I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics 08P5113
CORTEX-M3, F103, I2C SERIAL I/F, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32 RoHS Compliant: Yes

CORTEX-M3, F103, I2C SERIAL I/F, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210E-EVAL
Development Boards & Kits - ARM STM3210E-EVAL
Development Boards & Kits - ARM 32BIT Cortex M3 BRD w/1MB STM32

Development Boards & Kits - ARM 32BIT Cortex M3 BRD w/1MB STM32

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 7140439 1283999-STM3210E-EVAL 497-6438-ND STM3210E-EVAL 08P5113 STM3210E-EVAL
Product Name Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Cortex-M3, F103, I2C Serial I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-1742+ - TB-BFHKI-1742C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details