STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - STLVDS9637BDR STLVDS9637BDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935464-STLVDS9637BDR Operating Temperature Range: -40°C ~ 85°C Features: 0/2 Receiver - LVDS 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STLVDS Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2151-2-NDR, 497-2151-1-NDR, 497-2151-1, 497-2151-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935464-STLVDS9637BDR Operating Temperature Range: -40°C ~ 85°C Features: 0/2 Receiver - LVDS 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STLVDS Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2151-2-NDR, 497-2151-1-NDR, 497-2151-1, 497-2151-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STLVDS9637BDR - 935464-STLVDS9637BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STLVDS9637BDR
935464-STLVDS9637BDR
Interface - Interface - Drivers, Receivers, Transceivers - STLVDS9637BDR 935464-STLVDS9637BDR
Manufacturer: STMicroelectronics Win Source Part Number: 935464-STLVDS9637BDR Operating Temperature Range: -40°C ~ 85°C Features: 0/2 Receiver - LVDS 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STLVDS Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2151-2-NDR, 497-2151-1-NDR, 497-2151-1, 497-2151-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935464-STLVDS9637BDR
Operating Temperature Range: -40°C ~ 85°C
Features: 0/2 Receiver - LVDS 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STLVDS
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-2151-2-NDR, 497-2151-1-NDR, 497-2151-1, 497-2151-2

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-STLVDS9637BDR
Dual Interface Transceiver IC 710-STLVDS9637BDR
DUAL LINE RECEIVER, PDSO8, SO-8 Product overview: STLVDS9637BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STLVDS9637BDR can be used for catalog matching and distributor lookup.

DUAL LINE RECEIVER, PDSO8, SO-8 Product overview: STLVDS9637BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STLVDS9637BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STLVDS9637BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STLVDS9637BDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STLVDS9637BDR
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 935464-STLVDS9637BDR 710-STLVDS9637BDR STLVDS9637BDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STLVDS9637BDR Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 7512793P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details