The STLVDS385BTR is a programmable LVDS transmitter designed for flat panel display applications, supporting a shift clock frequency range from 20 to 85 MHz. It converts 28 bits of LVCMOS/LVTTL data into four LVDS data streams, achieving a throughput of up to 2.38 Gbps and a bandwidth of 297.5 Megabytes/sec at 85 MHz. The device operates with a typical power consumption of less than 130 mW and features a power-down mode that reduces power consumption to a maximum of 200 µW. This transmitter is compatible with VGA, SVGA, XGA, and single/dual pixel SXGA formats, making it versatile for various display applications. It includes a phase-locked transmit clock that is transmitted alongside the data streams, and it can be configured for either rising or falling edge strobe operation. The STLVDS385BTR is housed in a TSSOP56 package and operates within a temperature range of -10 to 70°C. It is compliant with the TIA/EIA-644 LVDS standard and requires no external components for its PLL.
Manufacturer: STMicroelectronics
Win Source Part Number: 107976-STLVDS385BTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: FPD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75LVDS83BDGGR; SN75LVDS83BZQLR; SN75LVDS83BDGG;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 107976-STLVDS385BTR | 497-2150-2-ND | STLVDS385BTR |
| Product Name | PMIC - PMIC - Display Drivers - STLVDS385BTR | Display Drivers | Display Drivers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V |