STMicroelectronics, Inc. Clock Buffers, Drivers STLVD111BFR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 900MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 900MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 497-2146-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
497-2146-2-ND
Clock Buffers, Drivers 497-2146-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 900MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 900MHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STLVD111BFR
031222-STLVD111BFR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STLVD111BFR 031222-STLVD111BFR
Manufacturer: STMicroelectronics Win Source Part Number: 031222-STLVD111BFR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Output: LVDS Family Name: STLVD111 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 900MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): STLVD111BF; Introduction Date: September 20, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031222-STLVD111BFR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Family Name: STLVD111
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 900MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): STLVD111BF;
Introduction Date: September 20, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - STLVD111BFR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
STLVD111BFR
Clock/Timing - Clock Buffers, Drivers STLVD111BFR
IC CLK BUFFER 1:10 900MHZ 32TQFP

IC CLK BUFFER 1:10 900MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 497-2146-2-ND 031222-STLVD111BFR STLVD111BFR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STLVD111BFR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details