STMicroelectronics, Inc. Analog and Digital Output STLM20DD9F

Description
Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-5814-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-5814-2-ND
Analog and Digital Output 497-5814-2-ND
Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)

Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)

Buy Now Datasheet
Analog and Digital Output - 497-5814-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-5814-1-ND
Analog and Digital Output 497-5814-1-ND
Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)

Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)

Buy Now Datasheet
Analog and Digital Output - 497-5814-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-5814-6-ND
Analog and Digital Output 497-5814-6-ND
Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)

Temperature Sensor Analog, Local -40°C ~ 85°C 11.77mV/°C 4-UDFN (1x1.3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STLM20DD9F - 037936-STLM20DD9F - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STLM20DD9F
037936-STLM20DD9F
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STLM20DD9F 037936-STLM20DD9F
Manufacturer: STMicroelectronics Win Source Part Number: 037936-STLM20DD9F Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 85°C Accuracy - Highest (Lowest): ±1.5°C (±2.3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-UDFN (1.0x1.3) Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C (-40°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037936-STLM20DD9F
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 85°C
Accuracy - Highest (Lowest): ±1.5°C (±2.3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-UDFN (1.0x1.3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C (-40°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - STLM20DD9F - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STLM20DD9F
Analog and Digital Output STLM20DD9F
SENSOR ANALOG -40C-85C 4UDFN

SENSOR ANALOG -40C-85C 4UDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STLM20DD9F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STLM20DD9F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STLM20DD9F
SENSOR ANALOG -40C-85C 4UDFN

SENSOR ANALOG -40C-85C 4UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-5814-2-ND 037936-STLM20DD9F STLM20DD9F STLM20DD9F
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - STLM20DD9F Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 4-UFDFN Surface Mount (SMD); 4-UDFN (1.0x1.3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238578P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details