STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - STLED524 STLED524

Description
Manufacturer: STMicroelectronics Win Source Part Number: 845798-STLED524 Features: Driver Package: Reel - TR Family Name: STLED524 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14898-6, 497-14898-1, 497-14898-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 845798-STLED524 Features: Driver Package: Reel - TR Family Name: STLED524 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14898-6, 497-14898-1, 497-14898-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - STLED524 - 845798-STLED524 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - STLED524
845798-STLED524
PMIC - PMIC - Display Drivers - STLED524 845798-STLED524
Manufacturer: STMicroelectronics Win Source Part Number: 845798-STLED524 Features: Driver Package: Reel - TR Family Name: STLED524 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14898-6, 497-14898-1, 497-14898-2

Manufacturer: STMicroelectronics
Win Source Part Number: 845798-STLED524
Features: Driver
Package: Reel - TR
Family Name: STLED524
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14898-6, 497-14898-1, 497-14898-2

Buy Now Datasheet
Display Drivers - 497-14898-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-14898-1-ND
Display Drivers 497-14898-1-ND
LED Driver 56-CSP (3.4x3.0)

LED Driver 56-CSP (3.4x3.0)

Buy Now Datasheet
Display Drivers - 497-14898-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-14898-6-ND
Display Drivers 497-14898-6-ND
LED Driver 56-CSP (3.4x3.0)

LED Driver 56-CSP (3.4x3.0)

Buy Now Datasheet
Display Drivers - 497-14898-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-14898-2-ND
Display Drivers 497-14898-2-ND
LED Driver 56-CSP (3.4x3.0)

LED Driver 56-CSP (3.4x3.0)

Buy Now Datasheet
Display Drivers - STLED524 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
STLED524
Display Drivers STLED524
LED Driver 56-CSP (3.4x3.0)

LED Driver 56-CSP (3.4x3.0)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 845798-STLED524 497-14898-1-ND STLED524
Product Name PMIC - PMIC - Display Drivers - STLED524 Display Drivers Display Drivers
Technology SPI SPI; SPI
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 56-UFBGA, CSPBGA BGA; PBGA; CSP; 56-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983BLX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers