STMicroelectronics, Inc. 480mA 2.4MHz 5.5V BGA LED Driver IC STLED524

Description
29-Ch SPI LED Driver, 480mA, 2.4MHz, BGA, 5.5V Product overview: STLED524 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480mA, 2.4MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 480mA, 2.4MHz, 5.5V, BGA, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-STLED524 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
29-Ch SPI LED Driver, 480mA, 2.4MHz, BGA, 5.5V Product overview: STLED524 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480mA, 2.4MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 480mA, 2.4MHz, 5.5V, BGA, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-STLED524 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
480mA 2.4MHz 5.5V BGA LED Driver IC
729-STLED524
480mA 2.4MHz 5.5V BGA LED Driver IC 729-STLED524
29-Ch SPI LED Driver, 480mA, 2.4MHz, BGA, 5.5V Product overview: STLED524 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480mA, 2.4MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 480mA, 2.4MHz, 5.5V, BGA, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-STLED524 can be used for catalog matching and distributor lookup.

29-Ch SPI LED Driver, 480mA, 2.4MHz, BGA, 5.5V Product overview: STLED524 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480mA, 2.4MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 480mA, 2.4MHz, 5.5V, BGA, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-STLED524 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dc-Dc Converters Stmicroelectronics - 79X6460 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
79X6460
Dc-Dc Converters Stmicroelectronics 79X6460
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site Datasheet
Led Display Driver, 5X24, Bga-56; Device Topology Stmicroelectronics - 38Y7946 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Driver, 5X24, Bga-56; Device Topology Stmicroelectronics
38Y7946
Led Display Driver, 5X24, Bga-56; Device Topology Stmicroelectronics 38Y7946
LED DISPLAY DRIVER, 5X24, BGA-56; Device Topology:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:4.6V; Output Current Max:480mA; Switching Frequency:2.4MHz; No. of Outputs:29Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

LED DISPLAY DRIVER, 5X24, BGA-56; Device Topology:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:4.6V; Output Current Max:480mA; Switching Frequency:2.4MHz; No. of Outputs:29Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 729-STLED524 79X6460 38Y7946
Product Name 480mA 2.4MHz 5.5V BGA LED Driver IC Dc-Dc Converters Stmicroelectronics Led Display Driver, 5X24, Bga-56; Device Topology Stmicroelectronics
Output Voltage 4.6 volts 4.6 volts
Number of Channels 29 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

60MA LED Driver IC - 137-TLD21413EPXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
Number of Channels 3 #
View Details
6 suppliers
LED Drivers - 122235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 48 volts
Output Power 350 watts
Features Outdoor Rated
View Details