The STLED325QTR is an I²C interfaced LED controller and driver designed for microprocessor integration with LED displays. It supports a common anode configuration and features 13 outputs, allowing for the control of 8 segments across 5 digits. The device includes an integrated real-time clock (RTC) and a remote control decoder compatible with various protocols such as Philips, Thomson, and NEC. It also offers key scanning capabilities for an 8x2 matrix of switches, enabling automatic scanning and de-bouncing of up to 16 keys. The STLED325QTR is optimized for low power consumption, particularly in standby mode, making it suitable for applications in set-top boxes, home appliances, and consumer electronics like DVD players. It operates within a temperature range of -40 to +85 °C and is packaged in a compact QFN32 format (5 x 5 mm). The device also features a 16-step dimming circuit for display brightness control and built-in thermal protection.
Manufacturer: STMicroelectronics
Win Source Part Number: 115082-STLED325QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 8 Segment
Display Type: LED
Digits or Characters: 5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 497-11242-2-ND | 115082-STLED325QTR | STLED325QTR |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - STLED325QTR | Display Drivers |
| Technology | I2C | I2C; I²C | |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 32-VFQFN Exposed Pad | 32-QFN (5x5) | 32-VFQFN Exposed Pad |