STMicroelectronics, Inc. LED Drivers STLD20D-DEF

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA 8-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA 8-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-4362-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-4362-2-ND
LED Drivers 497-4362-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA 8-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA 8-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253397-STLD20D-DEF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253397-STLD20D-DEF
Integrated Circuits (ICs) - PMIC - LED Drivers 1253397-STLD20D-DEF
Win Source Part Number: 1253397-STLD20D-DEF Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR),Cut Tape (CT) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 500kHz Current - Output / Channel: 21mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.8V Voltage - Supply (Max): 4.2V Package / Case: 8-VQFN Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLD20DDEF,497-4362- 1,497-4362-2 Base Product Number: STLD20 Product Status: Obsolete

Win Source Part Number: 1253397-STLD20D-DEF
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 500kHz
Current - Output / Channel: 21mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.8V
Voltage - Supply (Max): 4.2V
Package / Case: 8-VQFN
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STLD20DDEF,497-4362-1,497-4362-2
Base Product Number: STLD20
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-STLD20D-DEF
QFN LED Driver IC 137-STLD20D-DEF
LED DISPLAY DRIVER, QCC8, 3 X 3 MM, QFN-8 Product overview: STLD20D-DEF from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLD20D-DEF can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, QCC8, 3 X 3 MM, QFN-8 Product overview: STLD20D-DEF from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLD20D-DEF can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STLD20D-DEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STLD20D-DEF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STLD20D-DEF
IC LED DRVR RGLTR PWM 21MA 8QFN

IC LED DRVR RGLTR PWM 21MA 8QFN

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
STLD20D-DEF
PMIC - LED Drivers STLD20D-DEF
IC LED DRVR RGLTR DIM 21MA 8QFN

IC LED DRVR RGLTR DIM 21MA 8QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-4362-2-ND 1253397-STLD20D-DEF 137-STLD20D-DEF STLD20D-DEF STLD20D-DEF
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers QFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 to 4.2 volts 2.8 to 4.2 volts
Output Current 21 milliamps 21 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products