IC LED DRIVER RGLTR DIM 16QFN Product overview: STLD20CP1PQR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLD20CP1PQR can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost), Switched Capacitor (Charge Pump) PWM, Single-Wire Dimming 300mA (Flash) 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 031214-STLD20CP1PQR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost), Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: PWM, Single-Wire
Output Voltage: 17V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 300mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 300MA 16QFN
IC LED DRIVER RGLTR DIM 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STLD20CP1PQR | 497-6924-2-ND | 031214-STLD20CP1PQR | STLD20CP1PQR | STLD20CP1PQR |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STLD20CP1PQR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 17 volts | 17 volts | 17 volts | ||
| Number of Channels | 2 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 to 6 volts | 2.8 volts | 2.8 to 6 volts |