Infineon Technologies AG PMIC - PMIC - LED Drivers - BTS5562E BTS5562E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201560-BTS5562E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201560-BTS5562E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BTS5562E - 201560-BTS5562E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BTS5562E
201560-BTS5562E
PMIC - PMIC - LED Drivers - BTS5562E 201560-BTS5562E
Manufacturer: Infineon Technologies Win Source Part Number: 201560-BTS5562E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201560-BTS5562E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 24A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
24A LED Driver IC
137-BTS5562E
24A LED Driver IC 137-BTS5562E
IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5562E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5562E can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5562E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5562E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 201560-BTS5562E 137-BTS5562E
Product Name PMIC - PMIC - LED Drivers - BTS5562E 24A LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers