STMicroelectronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) STLC7550TQF7TR

Description
Win Source Part Number: 1265289-STLC7550TQF7 TR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Power (Watts): 30 mW Number of Bits: 16 Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) ECCN: 5A991G Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLC75 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265289-STLC7550TQF7 TR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Power (Watts): 30 mW Number of Bits: 16 Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) ECCN: 5A991G Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLC75 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1265289-STLC7550TQF7TR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1265289-STLC7550TQF7TR
Win Source Part Number: 1265289-STLC7550TQF7 TR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Power (Watts): 30 mW Number of Bits: 16 Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) ECCN: 5A991G Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLC75 Product Status: Obsolete

Win Source Part Number: 1265289-STLC7550TQF7TR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel (TR)
Standard Package: 2,400
Mounting: SMD (SMT)
Power (Watts): 30 mW
Number of Bits: 16
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Number of Channels: 1
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
ECCN: 5A991G
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STLC75
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1265289-STLC7550TQF7TR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers