A/MU-LAW, PROGRAMMABLE CODEC, PQFP64, TQFP-64 Product overview: STLC5046 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STLC5046 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103213-STLC5046
Packaging: Tray
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 16 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 3.3 V to 5 V
Digital Supply Voltage: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
PCM, Filter Interface 16 b PCM Audio Interface 64-LQFP (10x10)
IC CODEC/FLTR PROG QUAD 64-TQFP
IC CODEC/FLTR PROG QUAD 64-TQFP
PCM, Filter Interface 16 b PCM Audio Interface 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-STLC5046 | 1103213-STLC5046 | 497-3665-ND | STLC5046 | STLC5046 | STLC5046 |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - STLC5046 | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface | Codec | PCM, Filter | Sensor Interface; Codec | Codec |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | QFP; 64-LQFP (10x10) | LQFP; 64-LQFP | QFP; 64-LQFP | QFP; LQFP; 64-LQFP |