STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Telecom STLC3080TR

Description
Win Source Part Number: 1260775-STLC3080TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 1.1 W Function: Subscriber Line Interface Concept (SLIC) Current - Supply: 5.5mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLC30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260775-STLC3080TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 1.1 W Function: Subscriber Line Interface Concept (SLIC) Current - Supply: 5.5mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLC30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260775-STLC3080TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260775-STLC3080TR
Integrated Circuits (ICs) - Interface - Telecom 1260775-STLC3080TR
Win Source Part Number: 1260775-STLC3080TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 1.1 W Function: Subscriber Line Interface Concept (SLIC) Current - Supply: 5.5mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLC30 Product Status: Obsolete

Win Source Part Number: 1260775-STLC3080TR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 1.1 W
Function: Subscriber Line Interface Concept (SLIC)
Current - Supply: 5.5mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 44-LQFP
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STLC30
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-STLC3080TR
Interface Transceiver IC 702-STLC3080TR
TELECOM-SLIC, PQFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: STLC3080TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-STLC3080TR can be used for catalog matching and distributor lookup.

TELECOM-SLIC, PQFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: STLC3080TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-STLC3080TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - STLC3080TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
STLC3080TR
Telecom STLC3080TR
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP

Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - STLC3080TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
STLC3080TR
Integrated Circuits (ICs) - Interface - Telecom STLC3080TR
IC TELECOM INTERFACE 44TQFP

IC TELECOM INTERFACE 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260775-STLC3080TR 702-STLC3080TR STLC3080TR STLC3080TR
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906187 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details
Hex unbuffered inverter - 74AHCU04PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260816-SI3210-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers