TELECOM-SLIC, PQFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: STLC3080 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-STLC3080 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 139724-STLC3080
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1.1W
Includes: Automatic Activation Mode, BORSCHT Functions, Ring Trip Detection, Slave Mode
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP
IC TELECOM INTERFACE 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-STLC3080 | 139724-STLC3080 | STLC3080 | STLC3080 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - STLC3080 | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Pd | 1100 milliwatts |