STMicroelectronics, Inc. Interface - Interface - Specialized - STLC3055Q STLC3055Q

Description
Manufacturer: STMicroelectronics Win Source Part Number: 143140-STLC3055Q Packaging: Tube/Rail Applications: SLIC Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 5.5 V to 15.8 V Alternative Parts (Cross-Reference): STLC3055QTR; E-STLC3055N; E-STLC3055NTR; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 143140-STLC3055Q Packaging: Tube/Rail Applications: SLIC Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 5.5 V to 15.8 V Alternative Parts (Cross-Reference): STLC3055QTR; E-STLC3055N; E-STLC3055NTR; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - STLC3055Q - 143140-STLC3055Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - STLC3055Q
143140-STLC3055Q
Interface - Interface - Specialized - STLC3055Q 143140-STLC3055Q
Manufacturer: STMicroelectronics Win Source Part Number: 143140-STLC3055Q Packaging: Tube/Rail Applications: SLIC Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 5.5 V to 15.8 V Alternative Parts (Cross-Reference): STLC3055QTR; E-STLC3055N; E-STLC3055NTR; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 143140-STLC3055Q
Packaging: Tube/Rail
Applications: SLIC
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 5.5 V to 15.8 V
Alternative Parts (Cross-Reference): STLC3055QTR; E-STLC3055N; E-STLC3055NTR;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STLC3055Q
Integrated Circuits (ICs) - Interface - Specialized STLC3055Q
IC INTERFACE SPECIALIZED 44TQFP

IC INTERFACE SPECIALIZED 44TQFP

Supplier's Site
Specialized - STLC3055Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STLC3055Q
Specialized STLC3055Q
SLIC Interface 44-TQFP (10x10)

SLIC Interface 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
STLC3055Q
Interface - Specialized STLC3055Q
IC INTERFACE SPECIALIZED 44TQFP

IC INTERFACE SPECIALIZED 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 143140-STLC3055Q STLC3055Q STLC3055Q STLC3055Q
Product Name Interface - Interface - Specialized - STLC3055Q Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 5.5 V ~ 15.8 V Other 1.5V; Other; 5.5V ~ 15.8V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details