STMicroelectronics Interface Transceiver IC STLC3055N

Description
DATACOM, DIGITAL SLIC, PQFP44, 10 X 10 MM, 1.40 MM PITCH, TQFP-44 Product overview: STLC3055N from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-STLC3055N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DATACOM, DIGITAL SLIC, PQFP44, 10 X 10 MM, 1.40 MM PITCH, TQFP-44 Product overview: STLC3055N from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-STLC3055N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-STLC3055N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-STLC3055N
Interface Transceiver IC 754-STLC3055N
DATACOM, DIGITAL SLIC, PQFP44, 10 X 10 MM, 1.40 MM PITCH, TQFP-44 Product overview: STLC3055N from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-STLC3055N can be used for catalog matching and distributor lookup.

DATACOM, DIGITAL SLIC, PQFP44, 10 X 10 MM, 1.40 MM PITCH, TQFP-44 Product overview: STLC3055N from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-STLC3055N can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - STLC3055N - 042923-STLC3055N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - STLC3055N
042923-STLC3055N
Interface - Interface - Specialized - STLC3055N 042923-STLC3055N
Manufacturer: STMicroelectronics Win Source Part Number: 042923-STLC3055N Packaging: Tray Applications: Wireless Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 5.5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042923-STLC3055N
Packaging: Tray
Applications: Wireless
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 5.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-STLC3055N 042923-STLC3055N
Product Name Interface Transceiver IC Interface - Interface - Specialized - STLC3055N
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details