Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019214-STL80N10WF7
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Drain to Source Resistance: 94 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1019214-STL80N10WF7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N10WF7 |
| rDS(on) | 0.0940 ohms |